DS/EN ISO 7787-1
Dentistry – Laboratory cutters – Part 1: Steel laboratory cutters
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 25 May 2016 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
ISO 7787-1:2016 specifies dimensional and other requirements for the nine most commonly used steel cutters which are predominantly used in the dental laboratory. Other characteristics of laboratory cutters, for example, spiralled blades or cross-cut, are not covered by this part of ISO 7787. NOTE - These cutters are also used in podiatry.
Document History
DS/EN ISO 7787-1
May 25, 2016
Dentistry – Laboratory cutters – Part 1: Steel laboratory cutters
ISO 7787-1:2016 specifies dimensional and other requirements for the nine most commonly used steel cutters which are predominantly used in the dental laboratory. Other characteristics of laboratory...
Dentistry - Laboratory cutters - Part 1: Steel laboratory cutters (ISO/FDIS 7787-1:2016)
This part of ISO 7787 specifies dimensional and other requirements for the nine most commonly used steel cutters which are predominantly used in the dental laboratory. Other characteristics of...