DSF/FPREN ISO 7787-1
Dentistry - Laboratory cutters - Part 1: Steel laboratory cutters (ISO/FDIS 7787-1:2016)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 18 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
This part of ISO 7787 specifies dimensional and other requirements for the nine most commonly used steel cutters which are predominantly used in the dental laboratory. Other characteristics of laboratory cutters, for example, spiralled blades or cross-cut, are not covered by this part of ISO 7787. NOTE These cutters are also used in podiatry.
Document History
May 25, 2016
Dentistry – Laboratory cutters – Part 1: Steel laboratory cutters
ISO 7787-1:2016 specifies dimensional and other requirements for the nine most commonly used steel cutters which are predominantly used in the dental laboratory. Other characteristics of laboratory...
DSF/FPREN ISO 7787-1
Dentistry - Laboratory cutters - Part 1: Steel laboratory cutters (ISO/FDIS 7787-1:2016)
This part of ISO 7787 specifies dimensional and other requirements for the nine most commonly used steel cutters which are predominantly used in the dental laboratory. Other characteristics of...