DS/EN ISO 17701
Footwear – Test methods for uppers, lining and insocks – Colour migration
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 25 May 2016 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Footwear): | 61.060 |
scope:
ISO 17701:2016 discolouration of another material when stored in close contact. This method is applicable to all materials which are used in intimate contact to adhesives which are used to bond them.
Document History
DS/EN ISO 17701
May 25, 2016
Footwear – Test methods for uppers, lining and insocks – Colour migration
ISO 17701:2016 discolouration of another material when stored in close contact. This method is applicable to all materials which are used in intimate contact to adhesives which are used to bond them.
Footwear - Test methods for uppers, lining and insocks - Colour migration (ISO/DIS 17701:2013)
This European standard specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all...
Footwear - Test methods for uppers, lining and insocks - Colour migration (ISO/FDIS 17701:2016)
This European standard specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all...