DSF/prEN ISO 17701
Footwear - Test methods for uppers, lining and insocks - Colour migration (ISO/DIS 17701:2013)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Footwear): | 61.060 |
scope:
This European standard specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all materials which are used in intimate contact, and to adhesives which are used to bond them.
Document History
May 25, 2016
Footwear – Test methods for uppers, lining and insocks – Colour migration
ISO 17701:2016 discolouration of another material when stored in close contact. This method is applicable to all materials which are used in intimate contact to adhesives which are used to bond them.
DSF/prEN ISO 17701
Footwear - Test methods for uppers, lining and insocks - Colour migration (ISO/DIS 17701:2013)
This European standard specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all...
Footwear - Test methods for uppers, lining and insocks - Colour migration (ISO/FDIS 17701:2016)
This European standard specifies a test method for determining the propensity of a material to cause discolouration of another material when stored in close contact. This method is applicable to all...