ASTM International - ASTM B573-06(2011)
Standard Specification for Nickel-Molybdenum-Chromium-Iron Alloys (UNS N10003, N10242)* Rod
| Organization: | ASTM International |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification covers nickel-molybdenum-ch
1.2 The following products are covered under this specification:
1.2.1 Rods 5/16to ¾ in. (7.94 to 19.05 mm) excl in diameter, hot or cold finished, annealed, and pickled or mechanically descaled.
1.2.2 Rods ¾ to 3½ in. (19.05 to 88.9 mm) incl in diameter, hot or cold finished, annealed, ground, or turned.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Materials Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers rods of nickel-molybdenum-ch
Document History