ETSI - EN 303 354
Amplifiers and active antennas for TV broadcast reception in domestic premises; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU
| Organization: | ETSI |
| Publication Date: | 1 June 2016 |
| Status: | inactive |
| Page Count: | 29 |
scope:
The present document covers amplifiers and active antennas used for broadcast TV and sound reception at UHF (470 MHz to 790 MHz) and at VHF (174 MHz to 230 MHz).
The equipment type and selectivity classification appropriate for the RF environment are combined to define an equipment category. For example, equipment type P and selectivity classification 0 denotes a wideband preamplifier (equipment category P0) intended for use where IMT is not deployed in the range from 694 MHz to 790 MHz.
The present document contains requirements to demonstrate that radio equipment both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference.
Document History