DIN EN ISO 5223

Test sieves for cereals (ISO 5223:1995, including Amendment 1:1999)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2016
Status: active
Page Count: 14
ICS Code (Plants and equipment for the food industry): 67.260
scope:

This International Standard specifies requirements for test sieves to be used for the laboratory determination of undesirable substances in a sample of cereals and which pass through test sieves of the following nominal sizes:

a) test sieves with long rounded apertures:

1,00 mm × 20,0 mm

1,50 mm × 20,0 mm

1,60 mm × 20,0 mm

1,70 mm × 20,0 mm

1,80 mm × 20,0 mm

1,90 mm × 20,0 mm

2,00 mm × 20,0 mm

2,20 mm × 20,0 mm

2,25 mm × 20,0 mm

2,50 mm × 20,0 mm

2,80 mm × 20,0 mm

3,50 mm × 20,0 mm

3,55 mm × 20,0 mm

b) test sieves with round apertures:

diameter 1,40 mm

diameter 1,80 mm

diameter 4,50 mm

Test sieves with long rounded apertures listed in a) are used in particular for separating "shrivelled" kernels from rye, triticale, durum wheat, common wheat and barley. Exceptions are those with apertures of 1,50 mm and 1,60 mm which are used for grading rice, as well as those with apertures of 2,50 mm and 2,80 mm which are usually used for the calibration of malting barley.

Test sieves with rounded apertures of diameter 1,40 mm are used for separating chips (small fragments of kernels) from rice; those with diameter 1,80 mm are used for sorghum; those with diameter 4,50 mm are used for separating broken grains from maize.

Document History

DIN EN ISO 5223
May 1, 2016
Test sieves for cereals (ISO 5223:1995, including Amendment 1:1999)
This International Standard specifies requirements for test sieves to be used for the laboratory determination of undesirable substances in a sample of cereals and which pass through test sieves of...
July 1, 2015
Test sieves for cereals (ISO 5223:1995 + AMD 1:1999); German and English version FprEN ISO 5223:2015
A description is not available for this item.

References

Advertisement