DIN EN ISO 11623
Gas cylinders - Composite construction - Periodic inspection and testing (ISO 11623:2015)
| Organization: | DIN |
| Publication Date: | 1 May 2016 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This International Standard specifies the requirements for periodic inspection and testing and to verify the integrity for further service of hoop-wrapped and fully-wrapped composite transportable gas cylinders, with aluminium-alloy, steel or non-metallic liners or of linerless construction (Types 2, 3, 4, and 5), intended for compressed, liquefied or dissolved gases under pressure, of water capacity from 0,5 l up to 450 l.
This International Standard is written to address the periodic inspection and testing of composite cylinders constructed to ISO 11119-1, ISO 11119-2, and ISO 11119-3 standards and can be applied to other composite cylinders designed to comparable standards when authorized by the competent authority.
As far as practicable, this International Standard also can be applied to cylinders of less than 0,5 l water capacity.
Document History