DIN EN ISO 17828

Solid biofuels - Determination of bulk density (ISO 17828:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2016
Status: active
Page Count: 17
ICS Code (Biofuels): 75.160.40
scope:

This International Standard defines a method of determining bulk density of solid biofuels by the use of a standard measuring container. This method is applicable to all pourable solid biofuels with a nominal top size of maximum 100 mm.

Bulk density is not an absolute value; therefore, conditions for its determination have to be standardized in order to gain comparative measuring results.

NOTE Bulk density of solid biofuels is subject to variation due to several factors such as vibration, shock, pressure, biodegradation, drying, and wetting. Measured bulk density can therefore deviate from actual conditions during transportation, storage, or transhipment.

Document History

DIN EN ISO 17828
May 1, 2016
Solid biofuels - Determination of bulk density (ISO 17828:2015)
This International Standard defines a method of determining bulk density of solid biofuels by the use of a standard measuring container. This method is applicable to all pourable solid biofuels with...

References

Advertisement