DIN EN ISO 18134-1

Solid biofuels - Determination of moisture content - Oven dry method - Part 1: Total moisture - Reference method (ISO 18134-1:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: active
Page Count: 11
ICS Code (Biofuels): 75.160.40
scope:

This part of ISO 18134 describes the method of determining the total moisture content of a test sample of solid biofuels by drying in an oven and may be used when high precision of the determination of moisture content is necessary. The method described in this International Standard is applicable to all solid biofuels. The moisture content of solid biofuels (as received) is always reported based on the total mass of the test sample (wet basis).

NOTE The term moisture content, when used with biomass materials, can be misleading since untreated biomass frequently contains varying amounts of volatile compounds (extractives) which might evaporate when determining moisture content by oven drying (see References [2] and [3]).

Document History

January 1, 2023
Solid biofuels - Determination of moisture content - Part 1: Reference method (ISO 18134-1:2022)
A description is not available for this item.
November 1, 2021
Solid biofuels - Determination of moisture content - Oven dry method - Part 1: Total moisture - Reference method (ISO/DIS 18134-1:2021); German and English version prEN ISO 18134-1:2021
A description is not available for this item.
DIN EN ISO 18134-1
December 1, 2015
Solid biofuels - Determination of moisture content - Oven dry method - Part 1: Total moisture - Reference method (ISO 18134-1:2015)
This part of ISO 18134 describes the method of determining the total moisture content of a test sample of solid biofuels by drying in an oven and may be used when high precision of the determination...

References

Advertisement