DIN EN ISO 17827-2

Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 2: Vibrating screen method using sieves with aperture of 3,15 mm and below (ISO 17827-2:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2016
Status: active
Page Count: 18
ICS Code (Solid fuels): 75.160.10
ICS Code (Biofuels): 75.160.40
scope:

This part of ISO 17827 specifies a method for the determination of the size distribution of particulate biofuels by the vibrating screen method. The method described is meant for particulate biofuels only, namely, materials that either have been reduced in size, such as most wood fuels, or are physically in a particulate form. This part of ISO 17827 applies to particulate uncompressed fuels with a nominal top size of 3,15 mm and below (e.g. sawdust).

Document History

January 1, 2023
Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 2: Vibrating screen method using sieves with aperture of 3,15 mm and below (ISO/DIS 17827-2:2022); German and English version prEN ISO 17827-2:2022
A description is not available for this item.
DIN EN ISO 17827-2
October 1, 2016
Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 2: Vibrating screen method using sieves with aperture of 3,15 mm and below (ISO 17827-2:2016)
This part of ISO 17827 specifies a method for the determination of the size distribution of particulate biofuels by the vibrating screen method. The method described is meant for particulate biofuels...

References

Advertisement