DIN EN ISO 17827-2
Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 2: Vibrating screen method using sieves with aperture of 3,15 mm and below (ISO/DIS 17827-2:2022); German and English version prEN ISO 17827-2:2022
pending
| Organization: | DIN |
| Publication Date: | 1 January 2023 |
| Status: | pending |
| Page Count: | 34 |
| ICS Code (Solid fuels): | 75.160.10 |
| ICS Code (Biofuels): | 75.160.40 |
Document History
DIN EN ISO 17827-2
January 1, 2023
Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 2: Vibrating screen method using sieves with aperture of 3,15 mm and below (ISO/DIS 17827-2:2022); German and English version prEN ISO 17827-2:2022
A description is not available for this item.
October 1, 2016
Solid biofuels - Determination of particle size distribution for uncompressed fuels - Part 2: Vibrating screen method using sieves with aperture of 3,15 mm and below (ISO 17827-2:2016)
This part of ISO 17827 specifies a method for the determination of the size distribution of particulate biofuels by the vibrating screen method. The method described is meant for particulate biofuels...