DIN EN ISO 17830
Solid biofuels - Particle size distribution of disintegrated pellets (ISO 17830:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Biofuels): | 75.160.40 |
scope:
This International Standard aims to define the requirements and method used to determine particle size distribution of disintegrated pellets. It is applicable for pellets that fully disintegrate in hot water
Document History
February 1, 2023
Solid biofuels - Particle size distribution of disintegrated pellets (ISO/DIS 17830:2023); German and English version prEN ISO 17830:2023
A description is not available for this item.
DIN EN ISO 17830
November 1, 2016
Solid biofuels - Particle size distribution of disintegrated pellets (ISO 17830:2016)
This International Standard aims to define the requirements and method used to determine particle size distribution of disintegrated pellets. It is applicable for pellets that fully disintegrate in...