DIN EN ISO 14644-2

Cleanrooms and associated controlled environments - Part 2: Monitoring to provide evidence of cleanroom performance related to air cleanliness by particle concentration (ISO 14644-2:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2016
Status: active
Page Count: 21
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

This part of ISO 14644 specifies minimum requirements for a monitoring plan for cleanroom or clean zone performance related to air cleanliness by particle concentration, based upon parameters that measure or affect airborne particle concentration.

This part of ISO 14644 does not address condition monitoring of aspects such as vibration or general maintenance of the engineering systems. It does not provide for monitoring of particle populations that are outside the specified lower threshold particle-size range, 0,1 μm to 5 μm. Concentrations of ultrafine particles (particles smaller than 0,1μm) will be addressed in a separate standard

Document History

DIN EN ISO 14644-2
May 1, 2016
Cleanrooms and associated controlled environments - Part 2: Monitoring to provide evidence of cleanroom performance related to air cleanliness by particle concentration (ISO 14644-2:2015)
This part of ISO 14644 specifies minimum requirements for a monitoring plan for cleanroom or clean zone performance related to air cleanliness by particle concentration, based upon parameters that...
February 1, 2001
Cleanrooms and associated controlled environments - Part 2: Specifications for testing and monitoring to prove continued compliance with ISO 14644-1 (ISO 14644-2:2000); English version of DIN EN ISO 14644-2
A description is not available for this item.

References

Advertisement