ISO 14644-12

Cleanrooms and associated controlled environments - Part 12: Specifications for monitoring air cleanliness by nanoscale particle concentration

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2018
Status: active
Page Count: 18
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

This document covers the monitoring of air cleanliness by particles in terms of concentration of airborne nanoscale particles.

For monitoring purposes, only populations of particles with a lower size limit of 0.1 microns (100 nm) or less - "nanoscale" - are considered.

The monitoring given in this document is for use mainly in "operational" states.

NOTE 1 For the purposes of this document, reference is made to "nanoscale particles", which means all nanoobjects having one (nanoplate), two (nanofibre) or three (nanoparticle) dimensions in the nanoscale.

NOTE 2 As a consequence, the specifications for monitoring air cleanliness by nanoscale particle concentration of the cleanroom in operational state also considers process specifics, e.g., used equipment, personnel behaviour, etc.

NOTE 3 Health and safety considerations are excluded from this document.

Document History

ISO 14644-12
August 1, 2018
Cleanrooms and associated controlled environments - Part 12: Specifications for monitoring air cleanliness by nanoscale particle concentration
This document covers the monitoring of air cleanliness by particles in terms of concentration of airborne nanoscale particles. For monitoring purposes, only populations of particles with a lower...

References

Advertisement