NPFC - MIL-PRF-32407

MOUNTS, RESILIENT (SURFACE SHIP APPLICATION)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 7 June 2016
Status: active
Page Count: 41
scope:

This specification covers resilient mounts (see 6.4.8) used to support mechanical or electrical equipment for use in surface ship applications internal to the hull. Mounts in accordance with this specification are considered only when mounts contained in S9073-A2-HBK-010, Installation and Inspection Information; Resilient Mount Handbook, cannot meet the requirements of a particular application. This specification is not approved for resilient mounts used on submarines. For submarine applications, see 6.3.

 

intended Use:

The mounts covered by this specification are used to improve at least one of the following performance attributes on surface ships: vibration, shock, ambient noise, or radiated noise. These... View More

Document History

Mounts, Resilient (Surface Ship Application)
A description is not available for this item.
MIL-PRF-32407
June 7, 2016
MOUNTS, RESILIENT (SURFACE SHIP APPLICATION)
The mounts covered by this specification are used to improve at least one of the following performance attributes on surface ships: vibration, shock, ambient noise, or radiated noise. These functions...
February 14, 2012
MOUNTS, RESILIENT (SURFACE SHIP APPLICATION)
This specification covers resilient mounts (see 6.4.8) used to support mechanical or electrical equipment for use in surface ship applications internal to the hull. Mounts in accordance with this...

References

Advertisement