MIL-PRF-32407 - : References
This document references the following standards:
AIA/NAS NASM17828
AIA/NAS NASM17829
AIA/NAS NASM25027
ASTM A105/A105M
ASTM A36/A36M
ASTM A515/A515M
ASTM A516/A516M
ASTM A675/A675M
ASTM B117
ASTM B138/B138M
ASTM D1005
ASTM D1141
ASTM D1149
ASTM D2240
ASTM D2632
ASTM D395
ASTM D429
ASTM D573
ASTM D5992
ASTM D7091
ASTM D792
ISO 10846-1
ISO 10846-2
ISO 10846-3
MIL-DTL-1222J
MIL-S-22698C (1)
MIL-STD-167-1A
MIL-STD-407
ASTM D412
ASTM D471 REV A
MIL-DTL-901E
ISO 10846-1
This document is referenced by the following standards:
MIL-DTL-32557
MIL-DTL-32613
Advertisement