IEC 62453-303-1
Field device tool (FDT) interface specification – Part 303-1: Communication profile integration – IEC 61784 CP 3/1 and CP 3/2
Organization: | IEC |
Publication Date: | 1 June 2016 |
Status: | active |
Page Count: | 262 |
ICS Code (Networking): | 35.110 |
ICS Code (Industrial process measurement and control): | 25.040.40 |
ICS Code (Multilayer applications): | 35.100.05 |
scope:
Communication Profile 3/1 and Communication Profile 3/2 (commonly known as PROFIBUS™1) defines communication profiles based on IEC 61158-2 Type 3, IEC 61158-3-3, IEC 61158-4-3, IEC 61158-5-3, and IEC 61158-6-3. The basic profiles CP 3/1 (PROFIBUS DP) and CP 3/2 (PROFIBUS PA) are defined in IEC 61784-1.
This part of IEC 62453 provides information for integrating the PROFIBUS protocol into the FDT interface specification (IEC 62453-2).
This part of the IEC 62453 specifies communication and other services.
This specification neither contains the FDT specification nor modifies it.
1 PROFIBUS™ is a trade names of the non-profit organization PROFIBUS Nutzerorganisation e.V. (PNO). This information is given for the convenience of users of this International Standard and does not constitute an endorsement by IEC of the trade name holder or any of its products. Compliance to this standard does not require use of the registered logos for PROFIBUS™. Use of the registered logos for PROFIBUS™ requires permission of PNO.