VDE 0441-4 BERICHTIGUNG 1

Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 1: Standard strength classes and end fittings (IEC 61466-1:1997); German version EN 61466-1:1997, Corrigendum to DIN EN 61466-1 (VDE 0441-4):1997-10; (IEC-Cor. 1:2007 to IEC 61466-1:1997)

inactive, Most Current
Organization: VDE
Publication Date: 1 February 2010
Status: inactive
ICS Code (Insulators): 29.080.10

Document History

December 1, 2014
Verbund-Kettenisolatoren fuer Freileitungen mit einer Nennspannung ueber 1000 V - Teil 1: Genormte Festigkeitsklassen und Endarmaturen (IEC 36/349/CD:2014)
A description is not available for this item.
VDE 0441-4 BERICHTIGUNG 1
February 1, 2010
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 1: Standard strength classes and end fittings (IEC 61466-1:1997); German version EN 61466-1:1997, Corrigendum to DIN EN 61466-1 (VDE 0441-4):1997-10; (IEC-Cor. 1:2007 to IEC 61466-1:1997)
A description is not available for this item.
October 1, 1997
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 1: Standard strength classes and end fittings (IEC 61466-1:1997); German version EN 61466-1:1997
A description is not available for this item.
Advertisement