VDE 0441-4
Verbund-Kettenisolatoren fuer Freileitungen mit einer Nennspannung ueber 1000 V - Teil 1: Genormte Festigkeitsklassen und Endarmaturen (IEC 36/349/CD:2014)
inactive
| Organization: | VDE |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| ICS Code (Insulators): | 29.080.10 |
Document History
VDE 0441-4
December 1, 2014
Verbund-Kettenisolatoren fuer Freileitungen mit einer Nennspannung ueber 1000 V - Teil 1: Genormte Festigkeitsklassen und Endarmaturen (IEC 36/349/CD:2014)
A description is not available for this item.
February 1, 2010
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 1: Standard strength classes and end fittings (IEC 61466-1:1997); German version EN 61466-1:1997, Corrigendum to DIN EN 61466-1 (VDE 0441-4):1997-10; (IEC-Cor. 1:2007 to IEC 61466-1:1997)
A description is not available for this item.
October 1, 1997
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 1: Standard strength classes and end fittings (IEC 61466-1:1997); German version EN 61466-1:1997
A description is not available for this item.