DSF/FprEN 60034-4
Rotating electrical machines -- Part 4: Methods for determining synchronous machine quantities from tests
| Organization: | DS |
| Status: | pending |
| Page Count: | 74 |
| ICS Code (Rotating machinery): | 29.160 |
scope:
This part of IEC 60034 applies to three-phase synchronous machines of 1 kVA rating and larger with rated frequency of not greater than 500 Hz and not less than 10 Hz.
Most of the methods are intended to be used for machines having an excitation winding with slip-rings and brushes for their supply. Synchronous machines with brushless excitation require special effort for some of the tests. For machines with permanent magnet excitation, there is a limited applicability of the described tests, and special precautions have to be taken against irreversible demagnetization.
Excluded are axial-field machines and special synchronous machines such as inductor type machines and transversal flux machines.
It is not intended that this standard be interpreted as requiring any or all of the tests described therein on any given machine. The particular tests to be carried out shall be subject to agreement between manufacturer and customer.
Document History