DS/EN 60034-4

Rotating electrical machines - Part 4: Methods for determining synchronous machine quantities from tests

inactive
Organization: DS
Publication Date: 7 December 1995
Status: inactive
Page Count: 181
ICS Code (Rotating machinery in general): 29.160.01
scope:

Applies to three-phase synchronous machines of 1 kVA rating and larger with rated frequency of not more than 400 Hz and not less than 15 Hz. The test methods are not intended to apply to special synchronous machines such as permanent-magnet field machines, inductor type machines, etc. While the tests also apply in general to brushless machines, certain variations do exist and special precautions should be taken.

Document History

October 14, 2008
Rotating electrical machines – Part 4: Methods for determining synchronous machine quantities from tests
This part of IEC 60034 applies to three-phase synchronous machines of 1 kVA rating and larger with rated frequency of not greater than 500 Hz and not less than 10 Hz. Most of the methods are intended...
DS/EN 60034-4
December 7, 1995
Rotating electrical machines - Part 4: Methods for determining synchronous machine quantities from tests
Applies to three-phase synchronous machines of 1 kVA rating and larger with rated frequency of not more than 400 Hz and not less than 15 Hz. The test methods are not intended to apply to special...
Rotating electrical machines -- Part 4: Methods for determining synchronous machine quantities from tests
This part of IEC 60034 applies to three-phase synchronous machines of 1 kVA rating and larger with rated frequency of not greater than 500 Hz and not less than 10 Hz. Most of the methods are intended...
Advertisement