NPFC - MIL-STD-868
NICKEL PLATING, LOW ENBRITTLEMENT, ELECTRO-DESPOSITION
| Organization: | NPFC |
| Publication Date: | 1 March 2007 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This standard covers the process and materials required for the electro-deposition of nickel on high strength steel substrates. Electro-deposited nickel is used for wear resistance, heat resistance, and as an undercoat for precious metals. Subsequent heat treating techniques needed to insure low hydrogen embrittlement of steel are also described. This standard meets the performance requirements of SAE-AMS-QQ-N-290 and may be used when SAE-AMS-QQ-N-290 is specified provided any unique requirements of SAE-AMS-QQ-N-290 are complied with.
intended Use:
This standard provides guidance on the processes and procedures for low embrittlement nickel electro-deposition for the repair of existing or procurement of new parts on the landing gear for... View More
Document History