NPFC - MIL-STD-868

NICKEL PLATING, LOW ENBRITTLEMENT, ELECTRO-DESPOSITION

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 28 April 2009
Status: active
Page Count: 15
scope:

This standard covers the process and materials required for the electro-deposition of nickel on high strength steel substrates. Electro-deposited nickel is used for wear resistance, heat resistance, and as an undercoat for precious metals. Subsequent heat treating techniques needed to insure low hydrogen embrittlement of steel are also described. This standard meets the performance requirements of SAEAMS- QQ-N-290 and may be used when SAE-AMS-QQ-N-290 is specified provided any unique requirements of SAE-AMS-QQ-N-290 are complied with.

intended Use:

This standard provides guidance on the processes and procedures for low embrittlement nickel electro-deposition for the repair of existing or procurement of new parts on the landing gear for... View More

Document History

December 21, 2023
Nickel Plating, Low Embrittlement, Electro-Deposition
A description is not available for this item.
February 28, 2014
Nickel Plating, Low Embrittlement, Electro-Deposition
A description is not available for this item.
MIL-STD-868
April 28, 2009
NICKEL PLATING, LOW ENBRITTLEMENT, ELECTRO-DESPOSITION
This standard covers the process and materials required for the electro-deposition of nickel on high strength steel substrates. Electro-deposited nickel is used for wear resistance, heat resistance,...
July 17, 2008
NICKEL PLATING, LOW ENBRITTLEMENT, ELECTRO-DESPOSITION
This standard covers the process and materials required for the electro-deposition of nickel on high strength steel substrates. Electro-deposited nickel is used for wear resistance, heat resistance,...
March 1, 2007
NICKEL PLATING, LOW ENBRITTLEMENT, ELECTRO-DESPOSITION
This standard covers the process and materials required for the electro-deposition of nickel on high strength steel substrates. Electro-deposited nickel is used for wear resistance, heat resistance,...
December 9, 1996
NICKEL PLATING, LOW EMBRITTLEMENT, ELECTRODEPOSITION
A description is not available for this item.
March 24, 1986
NICKEL PLATING, LOW EMBRITTLEMENT, ELECTRODEPOSITION
A description is not available for this item.
March 23, 1979
NICKEL PLATING, LOW EMBRITTLEMENT, ELECTRODEPOSITION
This standard covers the process and materials required for the electrodeposition of nickel on high strength steel substrates. Subsequent heat treating techniques needed to insure low embrittlement...
June 28, 1972
NICKEL PLATING, LOW EMBRITTLEMENT, ELECTRODEPOSITION
A description is not available for this item.

References

Advertisement