ETSI - TS 119 134-2
Electronic Signatures and Infrastructures (ESI); XAdES digital signatures - Testing Conformance and Interoperability; Part 2: Test suites for testing interoperability of XAdES baseline signatures
| Organization: | ETSI |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 37 |
scope:
The present document defines a number of test suites to assess the interoperability between implementations claiming conformance to XAdES baseline signatures as specified in ETSI EN 319 132-1 [1].
The test suites are defined with four different layers reflecting the four different levels of XAdES baseline signatures:
• Tests suite addressing interoperability between applications claiming B-B level conformance.
• Tests suite addressing interoperability between applications claiming B-T level conformance.
• Tests suite addressing interoperability between applications claiming B-LT level conformance.
• Tests suite addressing interoperability between applications claiming B-LTA level conformance.
Test suites also cover augmentation of XAdES baseline and negative test cases.
These test suites are agnostic of the PKI infrastructure. Any PKI infrastructure can be used including the one based on EU Member States Trusted Lists.
Document History