IEC 61340-2-3 REDLINE

Electrostatics - Part 2-3: Methods of test for determining the resistance and resistivity of solid materials used to avoid electrostatic charge accumulation

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2016
Status: active
Page Count: 92
ICS Code (Electrical engineering in general): 29.020
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 61340 describes test methods for the determination of the electrical resistance and resistivity of solid materials used to avoid electrostatic charge accumulation, in which the measured resistance is in the range 104 Ω to 1012 Ω.

It takes account of existing IEC/ISO standards and other published information, and gives recommendations and guidelines on the appropriate method.

Document History

IEC 61340-2-3 REDLINE
June 1, 2016
Electrostatics - Part 2-3: Methods of test for determining the resistance and resistivity of solid materials used to avoid electrostatic charge accumulation
This part of IEC 61340 describes test methods for the determination of the electrical resistance and resistivity of solid materials used to avoid electrostatic charge accumulation, in which the...

References

Advertisement