ISO DIS 877-1

Plastics - Methods of exposure to solar radiation - Part 1: General guidance

active, Most Current
Buy Now
Organization: ISO
Publication Date: 3 August 2016
Status: active
Page Count: 20
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 877 provides information and general guidance on the selection and use of the methods of exposure to solar radiation described in detail in subsequent parts of ISO 877. These methods of exposure to solar radiation are applicable to plastics materials of all kinds as well as to products and portions of products.

It also specifies methods for determining radiant exposure.

It does not include direct weathering using black-box test fixtures, which simulate higher end-use temperatures in some applications.

NOTE ASTM G 7 [1] and ASTM D 4141 [2] describe black-box exposure tests.

Document History

ISO DIS 877-1
August 3, 2016
Plastics - Methods of exposure to solar radiation - Part 1: General guidance
This part of ISO 877 provides information and general guidance on the selection and use of the methods of exposure to solar radiation described in detail in subsequent parts of ISO 877. These methods...
June 1, 2009
Plastics — Methods of exposure to solar radiation — Part 1: General guidance
This part of ISO 877 provides information and general guidance on the selection and use of the methods of exposure to solar radiation described in detail in subsequent parts of ISO 877. These methods...

References

Advertisement