ISO 877-2

Plastics — Methods of exposure to solar radiation — Part 2: Direct weathering and exposure behind window glass

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2009
Status: active
Page Count: 12
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 877 specifies a method for the direct exposure of plastics to solar radiation (method A) and a method for the exposure of plastics to glass-filtered solar radiation (exposure behind window glass) (method B). The purpose is to assess property changes produced after specified stages of such exposures. General guidance concerning the scope of ISO 877 is given in ISO 877-1:2009, Clause 1.

Document History

August 3, 2016
Plastics - Methods of exposure to solar radiation - Part 2: Direct weathering and exposure behind window glass
This part of ISO 877 specifies a method for the direct exposure of plastics to solar radiation (method A) and a method for the exposure of plastics to glass-filtered solar radiation (exposure behind...
ISO 877-2
June 1, 2009
Plastics — Methods of exposure to solar radiation — Part 2: Direct weathering and exposure behind window glass
This part of ISO 877 specifies a method for the direct exposure of plastics to solar radiation (method A) and a method for the exposure of plastics to glass-filtered solar radiation (exposure behind...

References

Advertisement