SNV - SN EN ISO 877-3

Plastics - Methods of exposure to solar radiation - Part 3: Intensified weathering using concentrated solar radiation

active, Most Current
Organization: SNV
Publication Date: 1 March 2011
Status: active
Page Count: 22
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 877 specifies a method for exposing plastics to concentrated solar radiation using reflecting concentrators to accelerate the weathering processes. The purpose is to assess property changes produced after specified stages of such exposures. General guidance concerning the scope of ISO 877 is given in ISO 877-1:2009, Clause 1. The reflecting concentrators used in these exposures are sometimes referred to as "Fresnel reflectors" because in cross-section the array of mirrors used to concentrate the solar radiation resembles the cross-section of a Fresnel lens.

For additional information about solar concentrating exposures, including a partial list of standards in which they are specified, refer to the Bibliography.

Document History

SN EN ISO 877-3
March 1, 2011
Plastics - Methods of exposure to solar radiation - Part 3: Intensified weathering using concentrated solar radiation
This part of ISO 877 specifies a method for exposing plastics to concentrated solar radiation using reflecting concentrators to accelerate the weathering processes. The purpose is to assess property...

References

Advertisement