ISO 13909-7

Hard coal and coke - Mechanical sampling - Part 7: Methods for determining the precision of sampling, sample preparation and testing

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2016
Status: active
Page Count: 50
ICS Code (Solid fuels): 75.160.10
ICS Code (Coals): 73.040
scope:

In this part of ISO 13909, formulae are developed which link the variables that contribute to overall sampling precision. Methods are described for estimating overall precision and for deriving values for primary increment variance which can be used to modify the sampling scheme to change the precision. Methods for checking the variance of sample preparation and testing are also described.

Document History

ISO 13909-7
July 1, 2016
Hard coal and coke - Mechanical sampling - Part 7: Methods for determining the precision of sampling, sample preparation and testing
In this part of ISO 13909, formulae are developed which link the variables that contribute to overall sampling precision. Methods are described for estimating overall precision and for deriving...
December 15, 2001
Hard Coal and Coke - Mechanical Sampling - Part 7: Methods for Determining the Precision of Sampling, Sample Preparation and Testing
A description is not available for this item.

References

Advertisement