ISO 13909-2
Hard coal and coke - Mechanical sampling - Part 2: Coal - Sampling from moving streams
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Coals): | 73.040 |
scope:
This part of ISO 13909 specifies procedures and requirements for the design and establishment of mechanical samplers for the sampling of coal from moving streams and describes the methods of sampling used.
It does not cover mechanical sampling from stationary lots which is dealt with in ISO 13909-3[1].
Document History
ISO 13909-2
July 1, 2016
Hard coal and coke - Mechanical sampling - Part 2: Coal - Sampling from moving streams
This part of ISO 13909 specifies procedures and requirements for the design and establishment of mechanical samplers for the sampling of coal from moving streams and describes the methods of sampling...
December 15, 2001
Hard Coal and Coke - Mechanical Sampling - Part 2: Coal - Sampling from Moving Streams
A description is not available for this item.