ISO 13909-8
Hard coal and coke - Mechanical sampling - Part 8: Methods of testing for bias
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Solid fuels): | 75.160.10 |
| ICS Code (Coals): | 73.040 |
scope:
This part of ISO 13909 sets out principles and procedures for testing the bias of test samples of hard coals or cokes, taken in accordance with other parts of ISO 13909.
NOTE In the text, the term "fuel" is used where both coal and coke would be applicable in the context and either "coal" or "coke" where only one is applicable.
Document History
ISO 13909-8
July 1, 2016
Hard coal and coke - Mechanical sampling - Part 8: Methods of testing for bias
This part of ISO 13909 sets out principles and procedures for testing the bias of test samples of hard coals or cokes, taken in accordance with other parts of ISO 13909.
NOTE In the text, the term...
December 15, 2001
Hard Coal and Coke - Mechanical Sampling - Part 8 Methods of Testing for Bias
A description is not available for this item.