DNVGL-OS-E303

Offshore Fibre Ropes

inactive
Buy Now
Organization: DNVGL
Publication Date: 1 April 2016
Status: inactive
Page Count: 51
scope:

General

This standard is concerned with the production and furnishing of offshore fibre ropes for designated service and that the offshore fibre rope continues to be fit for the designated service whilst it is being used.

It provides requirements for documentation and a scheme for DNV GL certification of fibre ropes for designated offshore service.

This standard is intended to be used as reference for contracts between parties and it reflects the role responsibilities involved with deliveries and operations with offshore fibre ropes.

Materials

This standard covers offshore fibre ropes that are manufactured using aramid, polyester, HMPE, LCP, or polyamide (nylon) load-bearing yarn materials.

Other load-bearing yarn materials than those stated, including combinations, may be considered on a caseby- case basis. Appropriate technology qualification shall be performed in order to determine acceptance criteria and limits.

Rope construction

Information about types of offshore fibre ropes is provided in DNVGL-RP-E305.

Guidance note:

Offshore fibre ropes may be manufactured with a braided or helical arrangement of the strands (construction). The built-in twist of the strands depends on the production method. A bundle of many parallel, load-bearing elements with an external jacket may also be used. Those parallel elements may be braided or helical subropes, or large (assembled) yarns.

Document History

July 1, 2018
Offshore Fibre Ropes
General The safety and reliability of operations depend on having equipment, devices and facilities that function as intended. This standard provides the structure for assuring that offshore fibre...
July 1, 2018
Offshore Fibre Ropes
General This standard is concerned with the production and furnishing of offshore fibre ropes for designated service and that the offshore fibre rope continues to be fit for the designated service...
DNVGL-OS-E303
April 1, 2016
Offshore Fibre Ropes
General This standard is concerned with the production and furnishing of offshore fibre ropes for designated service and that the offshore fibre rope continues to be fit for the designated service...
July 1, 2015
Offshore Fibre Ropes
A description is not available for this item.
July 1, 2015
Offshore Fibre Ropes
A description is not available for this item.
February 1, 2013
Offshore Fibre Ropes
General This standard provides requirements to materials, design, manufacture and testing of offshore fibre ropes and tethers, which are subject to verification or certification. It may also serve...
October 1, 2010
OFFSHORE MOORING FIBRE ROPES
This standard specifies the requirements for the materials, design, manufacture and testing of offshore mooring fibre ropes, which are subject to classification or certification. It may also serve as...
October 1, 2008
OFFSHORE MOORING FIBRE ROPES
This standard specifies the requirements for the materials, design, manufacture and testing of offshore mooring fibre ropes, which are subject to classification or certification. It may also serve as...
October 1, 2008
OFFSHORE MOORING FIBRE ROPES
This standard specifies the requirements for the materials, design, manufacture and testing of offshore mooring fibre ropes, which are subject to classification or certification. It may also serve as...
April 1, 2008
CERTIFICATION OF FIBRE ROPES FOR OFFSHORE MOORING
A description is not available for this item.

References

Advertisement