CEN - EN ISO 105-X16
Textiles - Tests for colour fastness - Part X16: Colour fastness to rubbing - Small areas
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles to rubbing off and staining other materials where the singling out of areas smaller than possible to test with the apparatus described in ISO 105-X12 is required.
Two tests may be made, one with a dry rubbing cloth and one with a wet rubbing cloth.
Document History
EN ISO 105-X16
June 1, 2016
Textiles - Tests for colour fastness - Part X16: Colour fastness to rubbing - Small areas
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles to rubbing off and staining other materials where the singling out of areas smaller than possible to...
November 1, 2002
Textiles - Tests for colour fastness - Part X16: Color fastness to rubbing - Small areas
A description is not available for this item.