CEN - EN 16758
Curtain walling - Determination of the strength of sheared connections - Test method and requirements
| Organization: | CEN |
| Publication Date: | 1 June 2016 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
scope:
This European Standard specifies test methods for the determination of bearing capacity (ultimate limit state and serviceability limit state), of connections between curtain walling framing members for which it cannot be calculated in accordance with current codes or conventional calculations based upon the strength of the materials.
Mechanical performances of the curtain walling connections are already assessed in accordance with the provisions described in EN 13830. Additional information with respect to mechanical performance of the connections and direct applications can be determined with this standard.
Document History