CSA/AM - ANSI Z21.15/CSA 9.1

Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves

inactive
Buy Now
Organization: CSA/AM
Publication Date: 1 January 2006
Status: inactive
Page Count: 1

Document History

Manually operated gas valves for appliances, appliance connector valves and hose-end valves
This Standard applies to manually operated gas valves, hereinafter referred to as valves, not exceeding 4 in (102 mm) pipe size, and pilot shut-off devices, hereinafter referred to as devices...
January 1, 2013
Manually Operated Gas Valves For Appliances, Appliance Connector Valves And Hose End Valves
A description is not available for this item.
January 1, 2013
Standard for Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves
Preface The standards set forth herein apply to the second edition of the Standard for Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves, ANSI Z21.15-2009 ·...
February 1, 2012
Manually Operated Gas Valves For Appliances, Appliance Connector Valves And Hose End Valves
A description is not available for this item.
February 1, 2012
Manually Operated Gas Valves For Appliances, Appliance Connector Valves And Hose End Valves
Preface The standards set forth herein apply to the second edition of the Standard for Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves, ANSI Z21.15-2009 •...
February 1, 2012
Manually Operated Gas Valves For Appliances, Appliance Connector Valves And Hose End Valves
General The manufacturer shall specify the following information: a. Type of valve or device (see Part IV, Definitions); b. Maximum and minimum ambient temperature; c. Capacity (separate...
July 1, 2009
Manually Operated Gas Valves For Appliances, Appliance Connector Valves And Hose End Valves
This standard applies to manually-operated gas valves (see Part IV, Definitions), hereinafter referred to as valves, not exceeding 4 in (102 mm) pipe size, and pilot shut-off devices (see Part IV,...
January 1, 2009
Manually Operated Gas Valves For Appliances, Appliance Connector Valves And Hose End Valves
A description is not available for this item.
January 1, 2009
Manually Operated Gas Valves For Appliances, Appliance Connector Valves And Hose End Valves
A description is not available for this item.
ANSI Z21.15/CSA 9.1
January 1, 2006
Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves
A description is not available for this item.
January 1, 2001
Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves
PREFACE The standards set forth herein apply to the first edition of the Standard for Manually Operated Gas Valve for Appliances, Appliance Connector Valves and Hose End Valves. ANSI Z21.15-1997....
Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves
This standard applies to manually-operated gas valves (see Part IV, Definitions), hereinafter referred to as valves, not exceeding 4 in (102 mm) pipe size, and pilot shut-off devices (see Part IV,...
Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves
PREFACE The standards set forth herein apply to the first edition of the Standard for Manually Operated Gas Valve for Appliances, Appliance Connector Valves and Hose End Valves, ANSI Z21.15-1997 CSA...
July 1, 1997
Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves
This standard applies to manually-operated gas valves (see Part IV, Definitions), hereinafter referred to as valves, not exceeding 4 inches (102 mm) pipe size, and pilot shut-off devices (see Part...
January 1, 1992
Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves Eleventh Edition
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance for manually operated gas valves for appliances, appliance...
January 1, 1989
MANUALLY OPERATED GAS VALVES FOR APPLIANCES, APPLIANCE CONNECTOR VALVES AND HOSE END VALVES TENTH EDITION; ADDENDA Z21.15A - 1990, ADDENDA Z21.15B - 1990
PREFACE The standards set forth herein apply to the tenth edition of American National Standard for Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves, ANSI...
January 1, 1979
MANUALLY OPERATED GAS VALVES NINTH EDITION; ADDENDA Z21.15A - 1981, ADDENDA Z21.15B - 1984
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance for manually operated gas valves. It is the result of years...
Advertisement