JSA - JIS G 3459
Stainless steel pipes
| Organization: | JSA |
| Publication Date: | 20 February 2004 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This Standard specifies the stainless steel pipes (hereafter referred to as "pipes") used for the piping for corrosion resistance, low temperature service, high temperature service, etc.
Remarks 1 The purchaser may designate in addition to the items specified in this text, by prior agreement with the manufacturer, part or all of the items in the special quality requirements specified in annex 1 (normative).
2 The International Standard corresponding to this Standard is as follows.
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/EC Guide 21.
IS0 9330-6 : 1997 Welded steel tubes for pressure purposes-Technical delivery conditions-Part 6 : Longitudinally welded austenitic stainless steel tubes (MOD)
IS0 9329-4 : 1997 Seamless steel tubes for pressure purposes-Technical delivery conditions-Part 4 : Austenitic stainless steels (MOD)
Document History