JSA - JIS G 3459

Stainless steel pipes

active, Most Current
Organization: JSA
Publication Date: 20 April 2021
Status: active
Page Count: 35
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This Standard specifies requirements for the stainless steel pipes (hereafter referred to as pipes) used for piping for corrosion resistance, low temperature service, elevated temperature service, fire-fighting service or the like.

NOTE 1 This Standard generally applies to pipes of outside diameter 10.5 mm (nominal diameter 6A or 1/8B) to 660.4 mm (nominal diameter 650A or 26B) (see 10.1).

NOTE 2 The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 9329-4 : 1997 Seamless steel tubes for pressure purposes - Technical delivery conditions - Part 4 : Austenitic stainless steels

ISO 9330-6 : 1997 Welded steel tubes for pressure purposes - Technical delivery conditions - Part 6 : Longitudinally welded austenitic stainless steel tubes (Overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 3459
April 20, 2021
Stainless steel pipes
This Standard specifies requirements for the stainless steel pipes (hereafter referred to as pipes) used for piping for corrosion resistance, low temperature service, elevated temperature service,...
August 20, 2020
Stainless steel pipes (Amendment 2)
A description is not available for this item.
October 20, 2017
Stainless steel pipes (Amendment 1)
A description is not available for this item.
September 20, 2016
Stainless steel pipes
This Standard specifies stainless steel pipes (hereafter referred to as pipes) used for piping for corrosion resistance, low temperature service, elevated temperature service, fire-fighting service...
April 20, 2012
Stainless steel pipes
This Standard specifies the stainless steel pipes (hereafter referred to as "pipes") used for the piping for corrosion resistance, low temperature service, elevated temperature service, fire fighting...
August 1, 2004
Stainless steel pipes
A description is not available for this item.
February 20, 2004
Stainless steel pipes
This Standard specifies the stainless steel pipes (hereafter referred to as "pipes") used for the piping for corrosion resistance, low temperature service, high temperature service, etc. Remarks 1...
September 20, 1997
Stainless Steel Pipes
A description is not available for this item.
January 1, 1994
Stainless Steel Pipes (Errata - 1995)
A description is not available for this item.

References

Advertisement