ISO 14171
Welding consumables - Solid wire electrodes, tubular cored electrodes and electrode/flux combinations for submerged arc welding of non alloy and fine grain steels - Classification
| Organization: | ISO |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This International Standard specifies the requirements for the classification of electrode/flux combinations and weld metal in the as-welded condition and in the post-weld heat-treated condition for submerged arc welding of non-alloy and fine grain steels with minimum yield strength of up to 500 MPa or a minimum tensile strength of up to 570 MPa. One flux can be classified with different solid wire electrodes and tubular cored electrodes.
The solid wire electrode is also classified separately based on chemical composition. This International Standard is a combined specification providing for classification utilizing a system based upon the yield strength and the average impact energy for weld metal of 47 J, or utilizing a system based upon the tensile strength and the average impact energy for weld metal of 27 J.
a) Paragraphs and tables which carry the suffix letter "A" are applicable only to electrode/flux combinations and wire electrodes classified using the system based upon the yield strength and the average impact energy for weld metal of 47 J, in accordance with this International Standard.
b) Clauses and tables which carry the suffix letter "B" are applicable only to electrode/flux combinations and wire electrodes classified using the system based upon the tensile strength and the average impact energy for weld metal of 27 J, in accordance with this International Standard.
c) Clauses and tables which do not have either the suffix letter "A" or the suffix letter "B" are applicable to all electrode/flux combinations and wire electrodes classified in accordance with this International Standard.
Fluxes for the single-run and two-run techniques are classified on the basis of the two-run technique.
Document History