ISO 15792-2

Welding consumables — Test methods — Part 2: Preparation of single-run and two-run technique test pieces and specimens in steel

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2020
Status: active
Page Count: 14
ICS Code (Welding consumables): 25.160.20
scope:

This document specifies the preparation of butt weld test pieces and specimens.

The test pieces and specimens are used to determine the strength and impact properties of welded joints when testing welding consumables with single-run and two-run techniques.

This document is applicable to welding consumables for arc welding of steel.

This document is not suitable for electro-slag or electro-gas welding.

Document History

ISO 15792-2
August 1, 2020
Welding consumables — Test methods — Part 2: Preparation of single-run and two-run technique test pieces and specimens in steel
This document specifies the preparation of butt weld test pieces and specimens. The test pieces and specimens are used to determine the strength and impact properties of welded joints when testing...
December 15, 2000
Welding Consumables - Test Methods - Part 2: Preparation of Single-Run and Two-Run Technique Test Specimens in Steel
A description is not available for this item.

References

Advertisement