ISO 7637-3

Road vehicles - Electrical disturbances from conduction and coupling - Part 3: Electrical transient transmission by capacitive and inductive coupling via lines other than supply lines

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2016
Status: active
Page Count: 32
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 7637 defines bench test methods to evaluate the immunity of devices under test (DUTs) to transient pulses coupled to lines other than supply lines. The test pulses simulate both fast and slow transient disturbances caused by the switching of inductive loads and relay contact bounce.

The following three test methods are described in this part of ISO 7637:

- capacitive coupling clamp (CCC) method;

- direct capacitive coupling (DCC) method;

- inductive coupling clamp (ICC) method.

This part of ISO 7637 applies to road vehicles fitted with nominal 12 V or 24 V electrical systems.

For transient pulses immunity, Annex B provides recommended test severity levels in line with the functional performance status classification (FPSC) principle described in ISO 7637-1.

Document History

ISO 7637-3
July 1, 2016
Road vehicles - Electrical disturbances from conduction and coupling - Part 3: Electrical transient transmission by capacitive and inductive coupling via lines other than supply lines
This part of ISO 7637 defines bench test methods to evaluate the immunity of devices under test (DUTs) to transient pulses coupled to lines other than supply lines. The test pulses simulate both fast...
July 1, 2007
Road vehicles — Electrical disturbances from conduction and coupling — Part 3: Electrical transient transmission by capacitive and inductive coupling via lines other than supply lines
This part of ISO 7637 establishes a common basis for the evaluation of the EMC of electronic instruments, devices and equipment in vehicles against transient transmission by coupling via lines other...
November 15, 1995
Road Vehicles - Electrical Disturbance by Conduction and Coupling - Part 3: Vehicles with Nominal 12 V or 24 V Supply Voltage - Electrical Transient Transmission by Capacitive and Inductive Coupling Via Lines Other Than Supply Lines
This part of ISO 7637 establishes a common basis for the evaluation of the EMC of electronic instruments, devices and equipment in vehicles against transient transmission by coupling via lines other...

References

Advertisement