ISO 7637-3

Road vehicles — Electrical disturbances from conduction and coupling — Part 3: Electrical transient transmission by capacitive and inductive coupling via lines other than supply lines

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 2007
Status: inactive
Page Count: 32
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 7637 establishes a common basis for the evaluation of the EMC of electronic instruments, devices and equipment in vehicles against transient transmission by coupling via lines other than the supply lines. The test intention is the demonstration of the immunity of the instrument, device or equipment when subjected to coupled fast transient disturbances, such as those caused by switching (switching of inductive loads, relay contact bounce, etc.).

In addition, severity levels are established, and the bench test procedures are described.

This part of ISO 7637 applies to all types of road vehicles fitted with a 12 V or 24 V electrical system, regardless of the propulsion system (e.g. spark-ignition or diesel engine, electric motor).

Failure mode severity classifications for immunity to transients are given in annex A.

Document History

July 1, 2016
Road vehicles - Electrical disturbances from conduction and coupling - Part 3: Electrical transient transmission by capacitive and inductive coupling via lines other than supply lines
This part of ISO 7637 defines bench test methods to evaluate the immunity of devices under test (DUTs) to transient pulses coupled to lines other than supply lines. The test pulses simulate both fast...
ISO 7637-3
July 1, 2007
Road vehicles — Electrical disturbances from conduction and coupling — Part 3: Electrical transient transmission by capacitive and inductive coupling via lines other than supply lines
This part of ISO 7637 establishes a common basis for the evaluation of the EMC of electronic instruments, devices and equipment in vehicles against transient transmission by coupling via lines other...
November 15, 1995
Road Vehicles - Electrical Disturbance by Conduction and Coupling - Part 3: Vehicles with Nominal 12 V or 24 V Supply Voltage - Electrical Transient Transmission by Capacitive and Inductive Coupling Via Lines Other Than Supply Lines
This part of ISO 7637 establishes a common basis for the evaluation of the EMC of electronic instruments, devices and equipment in vehicles against transient transmission by coupling via lines other...

References

Advertisement