ITU-T Q.4003.3

Communication HOLD using IP multimedia core network subsystem; Conformance testing – Part 3: User side; Test suite structure and test purposes

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 February 2016
Status: active
Page Count: 24
scope:

This Recommendation provides the test suite structure (TSS) and test purposes (TP) for the test specifications for the communication HOLD on the user side using IP multimedia (IM) core network (CN) subsystem as specified in [ITU-T Q.3619 v.1] and [IETF RFC 3264] in compliance with the relevant requirements and in accordance with the relevant guidance given in [ITU-T X.296].

This Recommendation can be used for compliance testing against [ITU-T Q.3619 v.1] "Communication HOLD using IP multimedia core network subsystem - Protocol specification" on the user side.

The version number, v.1, indicates that this is version one of Recommendation ITU-T Q.4003.3, and that it relates to Release 10 of the relevant 3GPP/ETSI standard.

Document History

ITU-T Q.4003.3
February 1, 2016
Communication HOLD using IP multimedia core network subsystem; Conformance testing – Part 3: User side; Test suite structure and test purposes
This Recommendation provides the test suite structure (TSS) and test purposes (TP) for the test specifications for the communication HOLD on the user side using IP multimedia (IM) core network (CN)...

References

Advertisement