ITU-T Q.4003.1
Communication HOLD using IP multimedia core network subsystem; Conformance Testing – Part 1: Network side and user side; Protocol implementation conformance statement
| Organization: | ITU-T |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 14 |
scope:
This Recommendation specifies Part 1 of a multi-part deliverable covering conformance test specification for communication HOLD, as identified below:
Part 1: "Protocol Implementation Conformance Statement (PICS) proforma";
Part 2: "Network side, Test Suite Structure and Test Purposes (TSS&TP)";
Part 3: "User side, Test Suite Structure and Test Purposes (TSS&TP)".
This Recommendation can be used for compliance testing against [ITU-T Q.3619 v.1] "Communication HOLD using IP multimedia core network subsystem. Protocol specification" on the user side and network side.
The version number, v.1, indicates that this is version one of Recommendation ITU-T Q.4003.1and that it relates to Release 10 of the relevant 3GPP/ETSI standard.
Document History