ITU-T Q.4003.2
Communication HOLD using IP multimedia core network subsystem; Conformance testing – Part 2: Network side; Test suite structure and test purposes
| Organization: | ITU-T |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 28 |
scope:
The present Recommendation provides the test suite structure (TSS) and test purposes (TP) for the test specifications for the communication HOLD on the network side using IP multimedia (IM) core network (CN) subsystem as specified in [ITU-T Q.3619 v.1] and [IETF RFC 3264] in compliance with the relevant requirements and in accordance with the relevant guidance given in [ITU-T X.296].
This Recommendation can be used for compliance testing against Recommendation [ITU-T Q.3619 v.1] ''Communication HOLD using IP multimedia core network subsystem- Protocol specification" on the network side.
The version number, v.1, indicates that this is version one of Recommendation ITU-T Q.4003.2, and that it relates to Release 10 of the relevant 3GPP/ETSI standard.
Document History