ITU-T Q.4001.2
IMS specific use of session initiation protocol and session description protocol; Conformance testing – Part 2: Test suite structure and test purposes
| Organization: | ITU-T |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 8 |
scope:
This Recommendation is part 2 of the testing specifications for basic call on IP multimedia subsystem (IMS) basis. It specifies the test suite structure (TSS) and test purposes (TP) which can be used for testing against Recommendation [ITU-T Q.3403 v.1].
The Recommendation endorses ETSI TS 102 790-2 V3.1.1 (2014-07), "Core Network and Interoperability Testing (INT); IMS specific use of Session Initiation Protocol (SIP) and Session Description Protocol (SDP); Conformance Testing; (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)".
Document History