ETSI - TS 102 790-2

Core Network and Interoperability Testing (INT); IMS specific use of Session Initiation Protocol (SIP) and Session Description Protocol (SDP); Conformance Testing; (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)

active, Most Current
Organization: ETSI
Publication Date: 1 July 2014
Status: active
Page Count: 221
scope:

The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the IP Multimedia core network Subsystem (IMS) equipment supporting the Internet Protocol (IP) multimedia call control protocol based on Session Initiation Protocol (SIP) and Session Description Protocol (SDP) as specified in TS 124 229 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [5].

Document History

TS 102 790-2
July 1, 2014
Core Network and Interoperability Testing (INT); IMS specific use of Session Initiation Protocol (SIP) and Session Description Protocol (SDP); Conformance Testing; (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the IP Multimedia core network Subsystem (IMS) equipment supporting the Internet Protocol (IP) multimedia call...
February 1, 2013
IMS Network Testing (INT); IMS specific use of Session Initiation Protocol (SIP) and Session Description Protocol (SDP); Conformance Testing; Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the IP Multimedia core network Subsystem (IMS) equipment supporting the Internet Protocol (IP) multimedia call...
March 1, 2010
Technical Committee for IMS Network Testing (INT); Network Integration Testing; IMS specific use of Session Initiation Protocol (SIP) and Session Description Protocol (SDP); Conformance Testing; Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The purpose of the present document is to provide conformance Test Suite Structure and Test Purposes (TSS&TP) for TISPAN Release 2 IP Multimedia core network Subsystem (IMS) equipment testing...

References

Advertisement