ETSI - TS 102 790-2
Technical Committee for IMS Network Testing (INT); Network Integration Testing; IMS specific use of Session Initiation Protocol (SIP) and Session Description Protocol (SDP); Conformance Testing; Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
| Organization: | ETSI |
| Publication Date: | 1 March 2010 |
| Status: | inactive |
| Page Count: | 240 |
scope:
The purpose of the present document is to provide conformance Test Suite Structure and Test Purposes (TSS&TP) for TISPAN Release 2 IP Multimedia core network Subsystem (IMS) equipment testing supporting based on Session Initiation Protocol (SIP) and Session Description Protocol (SDP) as specified in ES 283 003 [1] and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [5].
The content of this document follows the requirements that have been first collected in an internal unpublished requirements catalogue and is written according to the guidelines of EG 202 568 [i.1], ISO/IEC 9646-2 [3] and ETS 300 406 [5].
Document History