ETSI - TS 103 374-2

Core Network and Interoperability Testing (INT); Diameter Conformance testing for Rf/Ro interface; Part 2: Test Suite Structure (TSS) and Test Purposes (TP)

active, Most Current
Organization: ETSI
Publication Date: 1 January 2017
Status: active
Page Count: 85
scope:

The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the Rf/Ro interfaces as specified in ETSI TS 132 260 [1] and ETSI TS 132 299 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6] and ETSI ETS 300 406 [7].

Document History

TS 103 374-2
January 1, 2017
Core Network and Interoperability Testing (INT); Diameter Conformance testing for Rf/Ro interface; Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the Rf/Ro interfaces as specified in ETSI TS 132 260 [1]...
January 1, 2016
Core Network and Interoperability Testing (INT); Diameter Conformance testing for Rf/Ro interface; (3GPP Release 10); Part 2: Test Suite Structure (TSS) and Test Purposes (TP)
The present document provides the Test Suite Structure (TSS) and Test Purposes (TP) for the test specifications for the Diameter protocol on the Rf/Ro interfaces as specified in ETSI TS 132 260 [1]...

References

Advertisement