ETSI - TS 103 374-1
Core Network and Interoperability Testing (INT); Diameter Conformance testing for Rf/Ro interface; Part 1: Protocol Implementation Conformance Statement (PICS)
| Organization: | ETSI |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 15 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the test specifications for the Diameter protocol on the Rf/Ro interface as specified in ETSI TS 132 260 [1] and ETSI TS 132 299 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [5].
The supplier of a protocol implementation which is claimed to conform to ETSI TS 132 260 [1] and ETSI TS 132 299 [2] is required to complete a copy of the PICS pro forma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History